TE Connectivity Coax Connectors 1052155-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass, Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 16.9 MM  [.665 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Category : A Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58B, RG 303, RG 58A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass, Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 16.9 MM  [.665 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Category : A Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58B, RG 303, RG 58A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1052155-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1052155-1
Coax Connectors 1052155-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass, Copper RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 16.9 MM  [.665 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Category : A Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58B, RG 303, RG 58A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Brass, Copper
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 16.9 MM  [.665 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Coupling Nut Base Material : Stainless Steel
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Military Category : A

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 58, RG 58B, RG 303, RG 58A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
SMA Connector - 1052155-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1052155-1
SMA Connector 1052155-1
SMA CABLE PLUG RA 2037 8010 92

SMA CABLE PLUG RA 2037 8010 92

Buy Now
RF Connectors / Coaxial Connectors - 1052155-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1052155-1
RF Connectors / Coaxial Connectors 1052155-1
RF Connectors / Coaxial Connectors 2037 8010 92

RF Connectors / Coaxial Connectors 2037 8010 92

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1052155-1 1052155-1 1052155-1
Product Name Coax Connectors SMA Connector RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057332-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
2 suppliers
RF Connectors - 1057631-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers