TE Connectivity Coax Connectors 1051996-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 23.1 MM  [.909 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Stainless Steel Military Category : C Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142, RG 223, RG 400 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 23.1 MM  [.909 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Stainless Steel Military Category : C Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142, RG 223, RG 400 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1051996-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1051996-1
Coax Connectors 1051996-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 23.1 MM  [.909 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Stainless Steel Military Category : C Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 142, RG 223, RG 400 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 23.1 MM  [.909 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Military
  • Lockwasher Material : Stainless Steel
  • Military Category : C

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 142, RG 223, RG 400
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : O-Ring Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Interconnects - 1051996-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1051996-1
RF Interconnects 1051996-1
RF Coax Connectors

RF Coax Connectors

Buy Now
RF Connectors / Coaxial Connectors - 1051996-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1051996-1
RF Connectors / Coaxial Connectors 1051996-1
RF Connectors / Coaxial Connectors 2034 8028 92

RF Connectors / Coaxial Connectors 2034 8028 92

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1051996-1 1051996-1 1051996-1
Product Name Coax Connectors RF Interconnects RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Termination Crimp
Mounting Panel Mount
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1045338-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
3 suppliers
RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers
RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers