TE Connectivity Coax Connectors 1051984-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 24.39 MM  [.96 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Stainless Steel Military Category : A Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 223, RG 58, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 24.39 MM  [.96 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Stainless Steel Military Category : A Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 223, RG 58, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1051984-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1051984-1
Coax Connectors 1051984-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 24.39 MM  [.96 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Lockwasher Material : Stainless Steel Military Category : A Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 223, RG 58, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Compression
  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 24.39 MM  [.96 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Military
  • Lockwasher Material : Stainless Steel
  • Military Category : A

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 223, RG 58, RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : O-Ring Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
SMA Connector - 1051984-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1051984-1
SMA Connector 1051984-1
SMA BULKHEAD JACK 2034 8009 90

SMA BULKHEAD JACK 2034 8009 90

Buy Now
RF Connectors / Coaxial Connectors - 1051984-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1051984-1
RF Connectors / Coaxial Connectors 1051984-1
RF Connectors / Coaxial Connectors 2034 8009 90

RF Connectors / Coaxial Connectors 2034 8009 90

Buy Now Datasheet
2034 8009 90 Amp - Te Connectivity - 61H9151 - Newark, An Avnet Company
Chicago, IL, United States
2034 8009 90 Amp - Te Connectivity
61H9151
2034 8009 90 Amp - Te Connectivity 61H9151
2034 8009 90

2034 8009 90

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1051984-1 1051984-1 1051984-1 61H9151
Product Name Coax Connectors SMA Connector RF Connectors / Coaxial Connectors 2034 8009 90 Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data