TE Connectivity Coax Connectors 1051921-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 23.1 MM  [.909 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Grade : Military Military Category : C Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 400, RG 223, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 23.1 MM  [.909 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Grade : Military Military Category : C Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 400, RG 223, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1051921-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1051921-1
Coax Connectors 1051921-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 23.1 MM  [.909 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Dielectric Material : PTFE Grade : Military Military Category : C Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 400, RG 223, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 23.1 MM  [.909 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Dielectric Material : PTFE
  • Grade : Military
  • Military Category : C

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 400, RG 223, RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Interconnects - 1051921-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1051921-1
RF Interconnects 1051921-1
RF Coax Connectors

RF Coax Connectors

Buy Now
RF Connectors / Coaxial Connectors - 1051921-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1051921-1
RF Connectors / Coaxial Connectors 1051921-1
RF Connectors / Coaxial Connectors 2032 8028 92

RF Connectors / Coaxial Connectors 2032 8028 92

Buy Now Datasheet
2032 8028 92 Amp - Te Connectivity - 97X0425 - Newark, An Avnet Company
Chicago, IL, United States
2032 8028 92 Amp - Te Connectivity
97X0425
2032 8028 92 Amp - Te Connectivity 97X0425
2032 8028 92

2032 8028 92

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1051921-1 1051921-1 1051921-1 97X0425
Product Name Coax Connectors RF Interconnects RF Connectors / Coaxial Connectors 2032 8028 92 Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data