Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper RF Connector Contact Configuration : Captivated Contacts
Dimensions Product Length : 20.8 MM [.819 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder
Operation/Applicatio
n Operating Frequency (GHZ) : 12.4
Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Dielectric Material : PTFE Grade : Military Military Category : B
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 316, RG 174, RG 188, RG 188A Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Ferrule Material : Copper Alloy
- Ferrule Plating Material : Gold
- RF Connector Center Contact Material : Copper Alloy
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel, Copper
- RF Connector Contact Configuration : Captivated Contacts
Dimensions
- Product Length : 20.8 MM [.819 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 8.99 MM [.354 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Solder
Operation/Application
- Operating Frequency (GHZ) : 12.4
Other
- Coupling Nut Base Material : Stainless Steel
- Coupling Nut Plating Finish : Passivated
- Dielectric Material : PTFE
- Grade : Military
- Military Category : B
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : RG 316, RG 174, RG 188, RG 188A
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector Seal & Plug Type : Interfacial Seal
- RF Connector Style : Plug
- RF Interface : SMA
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]