Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:12.4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 16AC0522 |
| Product Name | Connector Type Amp - Te Connectivity |
| Connector Type | SMA |