TE Connectivity Coax Connectors 1050928-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Military Category : E Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Military Category : E Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1050928-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1050928-1
Coax Connectors 1050928-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Military Category : E Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE
  • Grade : Military
  • Military Category : E

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1050928-1
SMA Connector 1050928-1
SMA

SMA

Buy Now
RF Connectors / Coaxial Connectors - 1050928-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1050928-1
RF Connectors / Coaxial Connectors 1050928-1
RF Connectors / Coaxial Connectors 2002 8006 90

RF Connectors / Coaxial Connectors 2002 8006 90

Buy Now Datasheet
2002 8006 90 Amp - Te Connectivity - 31M0965 - Newark, An Avnet Company
Chicago, IL, United States
2002 8006 90 Amp - Te Connectivity
31M0965
2002 8006 90 Amp - Te Connectivity 31M0965
2002 8006 90

2002 8006 90

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1050928-1 1050928-1 1050928-1 31M0965
Product Name Coax Connectors SMA Connector RF Connectors / Coaxial Connectors 2002 8006 90 Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1045722-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers
RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers