TE Connectivity ™ RF Connectors / Coaxial Connectors 1050810-1

Description
RF Connectors / Coaxial Connectors SMA CABLE PLUG
Datasheet
Description
RF Connectors / Coaxial Connectors SMA CABLE PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1050810-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1050810-1
RF Connectors / Coaxial Connectors 1050810-1
RF Connectors / Coaxial Connectors SMA CABLE PLUG

RF Connectors / Coaxial Connectors SMA CABLE PLUG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1050810-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Right Angle
Frequency 11.000 GHz
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details