TE Connectivity Hard Metric, Standard 104933

Description
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet
Description
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 2684-104933-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
2684-104933-ND
Hard Metric, Standard 2684-104933-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-104933
Electronic Connector 406-104933
2MM HM AB22 110POS F Product overview: 104933 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-104933 can be used for catalog matching and distributor lookup.

2MM HM AB22 110POS F Product overview: 104933 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-104933 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1333232-104933 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1333232-104933
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1333232-104933
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333232-104933 Category: Connectors, Interconnects>Backpl ane Connectors>Hard Metric, Standard Packaging: Tray Number of Positions: 110 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Connector Style: AB 22 Standard Package: 32 Mounting: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-104933 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333232-104933
Category: Connectors, Interconnects>Backplane Connectors>Hard Metric, Standard
Packaging: Tray
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Connector Style: AB 22
Standard Package: 32
Mounting: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-104933
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2684-104933-ND 406-104933 1333232-104933
Product Name Hard Metric, Standard Electronic Connector Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data