TE Connectivity Headers, Male Pins 104894-8

Description
"Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A108972-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A108972-ND
Headers, Male Pins A108972-ND
"Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
30V Electronic Connector
316-104894-8
30V Electronic Connector 316-104894-8
80 Pos 1.27mm RA SMT Shrouded Header, Gold, 30V Product overview: 104894-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104894-8 can be used for catalog matching and distributor lookup.

80 Pos 1.27mm RA SMT Shrouded Header, Gold, 30V Product overview: 104894-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104894-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 104894-8 - 905075-104894-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104894-8
905075-104894-8
Rectangular Connectors - 104894-8 905075-104894-8
Manufacturer: TE Connectivity Win Source Part Number: 905075-104894-8 Series: AMPMODU 50/50 Grid Operating Temperature Range: -65°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 80 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount, Right Angle Family Name: 104894 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-104894-8, -104894-8-SI, A108972

Manufacturer: TE Connectivity
Win Source Part Number: 905075-104894-8
Series: AMPMODU 50/50 Grid
Operating Temperature Range: -65°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 80 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount, Right Angle
Family Name: 104894
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-104894-8, -104894-8-SI, A108972

Buy Now Datasheet
80 50/50 Grid Ra Hdr Rohs Compliant Amp - Te Connectivity - 33B4560 - Newark, An Avnet Company
Chicago, IL, United States
80 50/50 Grid Ra Hdr Rohs Compliant Amp - Te Connectivity
33B4560
80 50/50 Grid Ra Hdr Rohs Compliant Amp - Te Connectivity 33B4560
80 50/50 GRID RA HDR ROHS COMPLIANT: NO

80 50/50 GRID RA HDR ROHS COMPLIANT: NO

Supplier's Site
80 50/50 Grid Ra Hdr Rohs Compliant Te Connectivity - 79AH8585 - Newark, An Avnet Company
Chicago, IL, United States
80 50/50 Grid Ra Hdr Rohs Compliant Te Connectivity
79AH8585
80 50/50 Grid Ra Hdr Rohs Compliant Te Connectivity 79AH8585
80 50/50 GRID RA HDR ROHS COMPLIANT: NO

80 50/50 GRID RA HDR ROHS COMPLIANT: NO

Supplier's Site
80 50/50 Grid Ra Hdr Amp - Te Connectivity - 41AJ1916 - Newark, An Avnet Company
Chicago, IL, United States
80 50/50 Grid Ra Hdr Amp - Te Connectivity
41AJ1916
80 50/50 Grid Ra Hdr Amp - Te Connectivity 41AJ1916
80 50/50 GRID RA HDR

80 50/50 GRID RA HDR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A108972-ND 316-104894-8 905075-104894-8 33B4560
Product Name Headers, Male Pins 30V Electronic Connector Rectangular Connectors - 104894-8 80 50/50 Grid Ra Hdr Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data