TE Connectivity Headers, Male Pins 104878-7

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 104878-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
104878-7-ND
Headers, Male Pins 104878-7-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Amp - Te Connectivity - 33B4554 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Amp - Te Connectivity
33B4554
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Amp - Te Connectivity 33B4554
Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.1 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 104878-7-ND 33B4554
Product Name Headers, Male Pins Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Polarized Nano Connectors - COTS - A79619-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details