TE Connectivity PCB Headers & Receptacles 104864-4

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3.6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness (MM) : 3.6 Termination Method to PCB : Through Hole - Solder Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3.6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness (MM) : 3.6 Termination Method to PCB : Through Hole - Solder Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 104864-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
104864-4
PCB Headers & Receptacles 104864-4
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 30 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3.6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness (MM) : 3.6 Termination Method to PCB : Through Hole - Solder Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 30
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3.6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness (MM) : 3.6
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 104864-4
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103166-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102666-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details