TE Connectivity Busbar Connectors 104729-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 34.08 MM  [1.342 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : Four Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.91 MM  [.705 INCH ] Product Length : 34.09 MM  [1.342 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Agency/Standard : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 1.57 MM  [.062 INCH ] Power Connectors Comment : Right Angle Mounting Flange, Mounting hardware must be stainless steel (not included). Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 34.08 MM  [1.342 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : Four Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.91 MM  [.705 INCH ] Product Length : 34.09 MM  [1.342 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Agency/Standard : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 1.57 MM  [.062 INCH ] Power Connectors Comment : Right Angle Mounting Flange, Mounting hardware must be stainless steel (not included). Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 104729-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
104729-1
Busbar Connectors 104729-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Length : 34.08 MM  [1.342 INCH ] Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ] Contact Shape & Form : Four Beam Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 17.91 MM  [.705 INCH ] Product Length : 34.09 MM  [1.342 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 15 Housing Features Housing Material : Stainless Steel Industry Standards Agency/Standard : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 1.57 MM  [.062 INCH ] Power Connectors Comment : Right Angle Mounting Flange, Mounting hardware must be stainless steel (not included). Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Length : 34.08 MM  [1.342 INCH ]
  • Contact Mating Area Plating Material Thickness : 6.35 MICM  [250 MICIN ]
  • Contact Shape & Form : Four Beam
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 17.91 MM  [.705 INCH ]
  • Product Length : 34.09 MM  [1.342 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 15

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Agency/Standard : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Ears, Mounting Hole

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 1.57 MM  [.062 INCH ]
  • Power Connectors Comment : Right Angle Mounting Flange, Mounting hardware must be stainless steel (not included).

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
I/O Connectors
104729-1
I/O Connectors 104729-1
I/O Connectors

I/O Connectors

Buy Now
Specialized Connectors - A101887-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A101887-ND
Specialized Connectors A101887-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104729-1 104729-1 A101887-ND
Product Name Busbar Connectors I/O Connectors Specialized Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1746311-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers