TE Connectivity Headers, Male Pins 104693-7

Description
"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3117-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3117-ND
Headers, Male Pins A3117-ND
"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"

Buy Now Datasheet
Stacking Conn, Header, 70Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 95F1877 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 70Pos, 0.05In; Approval Bodies Amp - Te Connectivity
95F1877
Stacking Conn, Header, 70Pos, 0.05In; Approval Bodies Amp - Te Connectivity 95F1877
STACKING CONN, HEADER, 70POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.390"; Housing Style:Vertical RoHS Compliant: No

STACKING CONN, HEADER, 70POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.390"; Housing Style:Vertical RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A3117-ND 95F1877
Product Name Headers, Male Pins Stacking Conn, Header, 70Pos, 0.05In; Approval Bodies Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4916-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Male Pins - A26404-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details