TE Connectivity PCB Headers & Receptacles 104693-5

Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Copper Alloy PCB Retention Feature Plating Material : Tin-Lead over Nickel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 9.91 MM  [.39 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Packaging Features Packaging Method : Box, Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .46 MM  [.018 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Copper Alloy PCB Retention Feature Plating Material : Tin-Lead over Nickel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 9.91 MM  [.39 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Packaging Features Packaging Method : Box, Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .46 MM  [.018 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 104693-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
104693-5
PCB Headers & Receptacles 104693-5
Body Features Connector Profile : Standard PCB Retention Feature Material : Copper Alloy PCB Retention Feature Plating Material : Tin-Lead over Nickel Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Stack Height : 9.91 MM  [.39 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Packaging Features Packaging Method : Box, Tube Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .46 MM  [.018 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • PCB Retention Feature Material : Copper Alloy
  • PCB Retention Feature Plating Material : Tin-Lead over Nickel
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .46 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 150

Dimensions


  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]
  • Stack Height : 9.91 MM  [.39 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Packaging Features


  • Packaging Method : Box, Tube
  • Packaging Quantity : 15

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Diameter : .46 MM  [.018 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 104693-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
104693-5
Headers & Wire Housings 104693-5
50 50/50 HDR DRST SFMNT .390

50 50/50 HDR DRST SFMNT .390

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
104693-5
Headers & Wire Housings 104693-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp Te Connectivity - 83F4550 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp Te Connectivity
83F4550
Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp Te Connectivity 83F4550
STACKING CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:-; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BBD Series RoHS Compliant: No

STACKING CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:-; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount Straight; Product Range:BBD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 104693-5 104693-5 83F4550
Product Name PCB Headers & Receptacles Headers & Wire Housings Stacking Connector, Header, 50 Position, 2Row; Connector Systems Amp Te Connectivity
Mounting SMT; PCB Mount Header SMT; Surface Mount Straight
Voltage Rating 30 volts
Current Rating 0.5000 amps
Dielectric Withstanding Voltage 0.3000 kilovolts
Operating Temperature -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102153-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102387-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details