TE Connectivity Headers, Male Pins 104693-3

Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A114718-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A114718-ND
Headers, Male Pins A114718-ND
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 10H6902 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity
10H6902
Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity 10H6902
STACKING CONN, HEADER, 30POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.390"; Housing Style:Vertical RoHS Compliant: No

STACKING CONN, HEADER, 30POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.390"; Housing Style:Vertical RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A114718-ND 10H6902
Product Name Headers, Male Pins Stacking Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details