"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
CONN HEADER SMD 10POS 1.27MM
10 50/50 HDR DRST SFMNT .390 ROHS COMPLIANT: NO
10 50/50 HDR DRST SFMNT .390
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114717-ND | 104693-1 | 10H6901 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10 50/50 Hdr Drst Sfmnt .390 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 0.5 amps | 0.5 amps |