TE Connectivity Headers, Male Pins 104656-6

Description
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 104656-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
104656-6-ND
Headers, Male Pins 104656-6-ND
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"

Buy Now Datasheet
60 50/50 Hdr Drst Sfmnt .320 Amp - Te Connectivity - 41AJ1895 - Newark, An Avnet Company
Chicago, IL, United States
60 50/50 Hdr Drst Sfmnt .320 Amp - Te Connectivity
41AJ1895
60 50/50 Hdr Drst Sfmnt .320 Amp - Te Connectivity 41AJ1895
60 50/50 HDR DRST SFMNT .320

60 50/50 HDR DRST SFMNT .320

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 104656-6-ND 41AJ1895
Product Name Headers, Male Pins 60 50/50 Hdr Drst Sfmnt .320 Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79009-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details