TE Connectivity Headers, Male Pins 104656-5

Description
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3112-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3112-ND
Headers, Male Pins A3112-ND
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"

Buy Now Datasheet
Stacking Conn, Header, 50Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 40C2368 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 50Pos, 0.05In; Approval Bodies Amp - Te Connectivity
40C2368
Stacking Conn, Header, 50Pos, 0.05In; Approval Bodies Amp - Te Connectivity 40C2368
STACKING CONN, HEADER, 50POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.320"; Housing Style:Vertical RoHS Compliant: No

STACKING CONN, HEADER, 50POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.320"; Housing Style:Vertical RoHS Compliant: No

Supplier's Site
Conn Shrd Hdr Hdr 50 Pos 1.27Mm Sldr St Smd Rohs Compliant Amp - Te Connectivity - 96AC5483 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 50 Pos 1.27Mm Sldr St Smd Rohs Compliant Amp - Te Connectivity
96AC5483
Conn Shrd Hdr Hdr 50 Pos 1.27Mm Sldr St Smd Rohs Compliant Amp - Te Connectivity 96AC5483
CONN SHRD HDR HDR 50 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: NO

CONN SHRD HDR HDR 50 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: NO

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
104656-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104656-5
CONN HEADER SMD 50POS 1.27MM

CONN HEADER SMD 50POS 1.27MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A3112-ND 40C2368 104656-5
Product Name Headers, Male Pins Stacking Conn, Header, 50Pos, 0.05In; Approval Bodies Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1216-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Minitek ® - 10075025-G01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
4 suppliers