TE Connectivity Headers, Male Pins 104655-3

Description
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A3107-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A3107-ND
Headers, Male Pins A3107-ND
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Stacking Conn, Header, 20Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity - 98B9600 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 20Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity
98B9600
Stacking Conn, Header, 20Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity 98B9600
STACKING CONN, HEADER, 20POS, 1.27MM; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.250"; Housing Style:Vertical RoHS Compliant: No

STACKING CONN, HEADER, 20POS, 1.27MM; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Stacking; Connector Type:Stacking; Features:Holddown; Height:0.250"; Housing Style:Vertical RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A3107-ND 98B9600
Product Name Headers, Male Pins Stacking Conn, Header, 20Pos, 1.27Mm; Approval Bodies Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002806ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers