TE Connectivity ™ RF Connectors / Coaxial Connectors 1046302-1

Description
RF Connectors / Coaxial Connectors SCD 1250 2273 00 BSA
Datasheet
Description
RF Connectors / Coaxial Connectors SCD 1250 2273 00 BSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1046302-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1046302-1
RF Connectors / Coaxial Connectors 1046302-1
RF Connectors / Coaxial Connectors SCD 1250 2273 00 BSA

RF Connectors / Coaxial Connectors SCD 1250 2273 00 BSA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1046302-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050542-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 6408185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
View Details