Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold
Dimensions Panel Thickness (Recommended) : 3.18 MM [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM [.3 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 22
Other Additional Features : Shrink Tubing Dielectric Material : TFE Fluorocarbon
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 316 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : O-Ring Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : OSP Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Ferrule Material : Copper Alloy
- Ferrule Plating Material : Gold
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
Dimensions
- Panel Thickness (Recommended) : 3.18 MM [.125 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 7.62 MM [.3 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- Panel Attachment Style : Rear Mount
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 22
Other
- Additional Features : Shrink Tubing
- Dielectric Material : TFE Fluorocarbon
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : RG 316
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal Type : O-Ring
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : OSP
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]