TE Connectivity 18GHz 50 Ohm Electronic Connector 1046232-1

Description
SMA RF Connector, 0-18GHz, 50 Ohm, Solder, ST Cable Mount, Male, Gold Product overview: 1046232-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1046232-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMA RF Connector, 0-18GHz, 50 Ohm, Solder, ST Cable Mount, Male, Gold Product overview: 1046232-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1046232-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18GHz 50 Ohm Electronic Connector - 437-1046232-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18GHz 50 Ohm Electronic Connector
437-1046232-1
18GHz 50 Ohm Electronic Connector 437-1046232-1
SMA RF Connector, 0-18GHz, 50 Ohm, Solder, ST Cable Mount, Male, Gold Product overview: 1046232-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1046232-1 can be used for catalog matching and distributor lookup.

SMA RF Connector, 0-18GHz, 50 Ohm, Solder, ST Cable Mount, Male, Gold Product overview: 1046232-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1046232-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1132265-1046232-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1132265-1046232-1
Connectors, Interconnects - Coaxial Connectors (RF) 1132265-1046232-1
Win Source Part Number: 1132265-1046232-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Cup Connector Style: SMA Voltage Rating: 335 V Frequency - Max: 16 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 500 Impedance: 50Ohm Mounting Feature: Flange Body Material: Stainless Steel Insertion Loss: 0.3dB Shield Termination: Solder Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1250-1001-02,2266-10 46232-1 Base Product Number: 1046

Win Source Part Number: 1132265-1046232-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Extended Insulation
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder Cup
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 16 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 500
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Insertion Loss: 0.3dB
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1250-1001-02,2266-1046232-1
Base Product Number: 1046

Buy Now Datasheet
Scd1250 1001 02Sma Amp - Te Connectivity - 41AJ1886 - Newark, An Avnet Company
Chicago, IL, United States
Scd1250 1001 02Sma Amp - Te Connectivity
41AJ1886
Scd1250 1001 02Sma Amp - Te Connectivity 41AJ1886
SCD1250 1001 02SMA

SCD1250 1001 02SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 437-1046232-1 1132265-1046232-1 41AJ1886
Product Name 18GHz 50 Ohm Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) Scd1250 1001 02Sma Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data