Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM [.285 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 18
Other Dielectric Material : PTFE Number of Panel Mounting Holes : 4
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SSMA
Termination Features Termination Method to Wire & Cable : Solder Pot
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
- Cable Connector Orientation : Right Angle
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 7.24 MM [.285 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 18
Other
- Dielectric Material : PTFE
- Number of Panel Mounting Holes : 4
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- RF Connector Style : Jack
- RF Interface : SSMA
Termination Features
- Termination Method to Wire & Cable : Solder Pot
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]