TE Connectivity Coax Connectors 1045578-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SSMA Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SSMA Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1045578-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1045578-1
Coax Connectors 1045578-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 38 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SSMA Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 38

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SSMA

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1045578-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1045578-1
RF Connectors / Coaxial Connectors 1045578-1
RF Connectors / Coaxial Connectors 1052 1201 02 SSMA FM JACK RECP

RF Connectors / Coaxial Connectors 1052 1201 02 SSMA FM JACK RECP

Buy Now Datasheet
1052 1201 02,ssma Fm Jack Recp Rohs Compliant Te Connectivity - 10H6851 - Newark, An Avnet Company
Chicago, IL, United States
1052 1201 02,ssma Fm Jack Recp Rohs Compliant Te Connectivity
10H6851
1052 1201 02,ssma Fm Jack Recp Rohs Compliant Te Connectivity 10H6851
1052 1201 02,SSMA FM JACK RECP ROHS COMPLIANT: YES

1052 1201 02,SSMA FM JACK RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1045578-1 1045578-1 10H6851
Product Name Coax Connectors RF Connectors / Coaxial Connectors 1052 1201 02,ssma Fm Jack Recp Rohs Compliant Te Connectivity
Gender Female / Jack Female / Jack
Mounting Panel Mount
Coupling Threaded
Unlock Full Specs
to access all available technical data