TE Connectivity Coax Connectors 1045507-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SSMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SSMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1045507-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1045507-1
Coax Connectors 1045507-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 196, RG 178 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SSMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.24 MM  [.285 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Additional Features : Shrink Tubing
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 196, RG 178
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SSMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
CONN SSMA PLUG R/A 50 OHM SOLDER - 785-1045507-1 - Utmel Electronic Limited
Hong Kong, China
CONN SSMA PLUG R/A 50 OHM SOLDER
785-1045507-1
CONN SSMA PLUG R/A 50 OHM SOLDER 785-1045507-1
CONN SSMA PLUG R/A 50 OHM SOLDER

CONN SSMA PLUG R/A 50 OHM SOLDER

Supplier's Site
RF Connectors / Coaxial Connectors - 1045507-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1045507-1
RF Connectors / Coaxial Connectors 1045507-1
RF Connectors / Coaxial Connectors 1037 5001 00

RF Connectors / Coaxial Connectors 1037 5001 00

Buy Now Datasheet
Ssma R/a Cable Plug 1037 5001 00 Amp - Te Connectivity - 41AJ1880 - Newark, An Avnet Company
Chicago, IL, United States
Ssma R/a Cable Plug 1037 5001 00 Amp - Te Connectivity
41AJ1880
Ssma R/a Cable Plug 1037 5001 00 Amp - Te Connectivity 41AJ1880
SSMA R/A Cable Plug 1037 5001 00

SSMA R/A Cable Plug 1037 5001 00

Supplier's Site

Technical Specifications

  TE Connectivity Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1045507-1 785-1045507-1 1045507-1 41AJ1880
Product Name Coax Connectors CONN SSMA PLUG R/A 50 OHM SOLDER RF Connectors / Coaxial Connectors Ssma R/a Cable Plug 1037 5001 00 Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data