"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
BOARD-BOARD CONNECTOR RECEPTACLE 100WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Glass-fille
CONN RCPT 100POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A3261-ND | 52F5879 | 104550-9 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle 100Way, 2Row; Approval Bodies Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |