TE Connectivity Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp Te Connectivity 104550-5

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU System 50; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; Colour:Black; Width:1.044" RoHS Compliant: No
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU System 50; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; Colour:Black; Width:1.044" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp Te Connectivity - 52F6352 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp Te Connectivity
52F6352
Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp Te Connectivity 52F6352
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU System 50; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; Colour:Black; Width:1.044" RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Product Range:AMPMODU System 50; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; Colour:Black; Width:1.044" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F6352
Product Name Board-Board Connector Receptacle, 40 Position, 2Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details