Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Underplating Material : Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.24 MM [.285 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded
Operation/Applicatio
n Operating Frequency (GHZ) : 40
Other Coupling Nut Base Material : Stainless Steel
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Seal Type : Interfacial Seal RF Connector Style : Plug RF Interface : SSMA Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Underplating Material : Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 7.24 MM [.285 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- RF Connector Coupling Mechanism : Threaded
Operation/Application
- Operating Frequency (GHZ) : 40
Other
- Coupling Nut Base Material : Stainless Steel
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : RG 405 Semi-Rigid
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Housing
- Connector Seal Type : Interfacial Seal
- RF Connector Style : Plug
- RF Interface : SSMA
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]