TE Connectivity Rectangular Connector Contacts 104505-5

Description
Pin Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A28341-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28341-ND
Rectangular Connector Contacts A28341-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 104505-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104505-5
Contacts 104505-5
AMPMODU MTE

AMPMODU MTE

Buy Now
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 92F1273 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
92F1273
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 92F1273
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU MTE Connectors; Pack Quantity:1 RoHS Compliant: No

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU MTE Connectors; Pack Quantity:1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28341-ND 104505-5 92F1273
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers