TE Connectivity Rectangular Connector Contacts 104505-3

Description
Pin Contact Tin-Lead 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin-Lead 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A28343-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28343-ND
Rectangular Connector Contacts A28343-ND
Pin Contact Tin-Lead 22-26 AWG Crimp

Pin Contact Tin-Lead 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 104505-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104505-3
Contacts 104505-3
AMPMODU MTE

AMPMODU MTE

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 92F1138 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
92F1138
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 92F1138
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: No

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28343-ND 104505-3 92F1138
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details