TE Connectivity Connector; Product Range Amp Te Connectivity 104503-9

Description
CONNECTOR; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Termination Type:IDC / IDT; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Termination Type:IDC / IDT; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Product Range Amp Te Connectivity - 20C5636 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Amp Te Connectivity
20C5636
Connector; Product Range Amp Te Connectivity 20C5636
CONNECTOR; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Termination Type:IDC / IDT; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Contact Termination Type:IDC / IDT; No. of Contacts:10Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20C5636
Product Name Connector; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details