TE Connectivity Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 104503-3

Description
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Plug; Pitch Spacing:2.54mm; For Use With:MTE Headers; Body Material:Thermoplast ic; No. of Contacts:4Contacts; No. of Rows:1Rows; Width:1.99" RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Plug; Pitch Spacing:2.54mm; For Use With:MTE Headers; Body Material:Thermoplast ic; No. of Contacts:4Contacts; No. of Rows:1Rows; Width:1.99" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity - 81C9135 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
81C9135
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 81C9135
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Plug; Pitch Spacing:2.54mm; For Use With:MTE Headers; Body Material:Thermoplast ic; No. of Contacts:4Contacts; No. of Rows:1Rows; Width:1.99" RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; Product Range:AMPMODU MTE Series; Gender:Plug; Pitch Spacing:2.54mm; For Use With:MTE Headers; Body Material:Thermoplastic; No. of Contacts:4Contacts; No. of Rows:1Rows; Width:1.99" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81C9135
Product Name Wire-Board Connector, Plug, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details