TE Connectivity Wire-Board Connector, Plug, 2Pos, 2.54Mm; Product Range Amp Te Connectivity 104503-1

Description
WIRE-BOARD CONNECTOR, PLUG, 2POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, PLUG, 2POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 2Pos, 2.54Mm; Product Range Amp Te Connectivity - 10H6825 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 2Pos, 2.54Mm; Product Range Amp Te Connectivity
10H6825
Wire-Board Connector, Plug, 2Pos, 2.54Mm; Product Range Amp Te Connectivity 10H6825
WIRE-BOARD CONNECTOR, PLUG, 2POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplast ic; No. of Contacts:2Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 2POS, 2.54MM; Product Range:AMPMODU MTE; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU MTE Series Contacts; Body Material:Thermoplastic; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H6825
Product Name Wire-Board Connector, Plug, 2Pos, 2.54Mm; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details