TE Connectivity Connector Housing, Receptacle 20 Position, 2.54Mm; Product Range Amp Te Connectivity 104482-9

Description
CONNECTOR HOUSING, RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 20 Position, 2.54Mm; Product Range Amp Te Connectivity - 66F6334 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 20 Position, 2.54Mm; Product Range Amp Te Connectivity
66F6334
Connector Housing, Receptacle 20 Position, 2.54Mm; Product Range Amp Te Connectivity 66F6334
CONNECTOR HOUSING, RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 20 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F6334
Product Name Connector Housing, Receptacle 20 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details