TE Connectivity Connector Housing, Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity 104482-5.

Description
CONNECTOR HOUSING, RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity - 30AC3056 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity
30AC3056
Connector Housing, Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity 30AC3056
CONNECTOR HOUSING, RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3056
Product Name Connector Housing, Receptacle 12 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details