TE Connectivity Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity 104482-2

Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity - 66F6327 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity
66F6327
Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity 66F6327
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2 RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:Ampmodu Socket Contacts; Connector Type:Wire to Board; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F6327
Product Name Connector Housing, Receptacle, 6 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details