TE Connectivity Contacts 104481-7

Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet
Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 104481-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104481-7
Contacts 104481-7
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Rectangular Connector Contacts - A28325-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28325-ND
Rectangular Connector Contacts A28325-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 66F6246 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
66F6246
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 66F6246
CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point ConnectorsRoHS Compliant: No

CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Short Point ConnectorsRoHS Compliant: No

Supplier's Site Datasheet
Short Point Recp Cont Lp Amp - Te Connectivity - 10M8791 - Newark, An Avnet Company
Chicago, IL, United States
Short Point Recp Cont Lp Amp - Te Connectivity
10M8791
Short Point Recp Cont Lp Amp - Te Connectivity 10M8791
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104481-7 A28325-ND 66F6246 10M8791
Product Name Contacts Rectangular Connector Contacts Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity Short Point Recp Cont Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details