TE Connectivity Rectangular Connector Contacts 104481-6

Description
Socket Contact Tin-Lead 28-32 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin-Lead 28-32 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A28326-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28326-ND
Rectangular Connector Contacts A28326-ND
Socket Contact Tin-Lead 28-32 AWG Crimp

Socket Contact Tin-Lead 28-32 AWG Crimp

Buy Now Datasheet
Contacts - 104481-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104481-6
Contacts 104481-6
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
104481-6
Contacts 104481-6
Contacts

Contacts

Buy Now
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 66F6247 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
66F6247
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 66F6247
CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: No

CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU MTE Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28326-ND 104481-6 66F6247
Product Name Rectangular Connector Contacts Contacts Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details