Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1000845-104481-4
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Socket Contact Gold 28-32 AWG Crimp
Female Crimp Signal Contact, 3A, 300V, Gold, 28-32AWG Product overview: 104481-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104481-4 can be used for catalog matching and distributor lookup.
SHORT POINT CONT 30 DPLX STMPD ROHS COMPLIANT: NO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1000845-104481-4 | A28323TR-ND | 332-104481-4 | 06C1078 |
| Product Name | Rectangular Connectors - 104481-4 | Rectangular Connector Contacts | 3A 300V Electronic Connector | Short Point Cont 30 Dplx Stmpd Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |