TE Connectivity Rectangular Connector Contacts 104480-9

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A28327-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28327-ND
Rectangular Connector Contacts A28327-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 104480-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104480-9
Contacts 104480-9
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
104480-9
Contacts 104480-9
AMPMODU SHORT-PT CONT

AMPMODU SHORT-PT CONT

Buy Now
Swedesboro, NJ, United States
Contacts
104480-9
Contacts 104480-9
Contacts

Contacts

Buy Now
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 66F6248 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
66F6248
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 66F6248
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:22AWG; CONTACT TERMINATION TYPE:CRIMP; CONTACT MATERIAL:COPPER ALLOY; CURRENT RATING:3A ROHS COMPLIANT: NO

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MTE SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:22AWG; CONTACT TERMINATION TYPE:CRIMP; CONTACT MATERIAL:COPPER ALLOY; CURRENT RATING:3A ROHS COMPLIANT: NO

Supplier's Site Datasheet
Short Point Recp Cont Lp Rohs Compliant Amp - Te Connectivity - 69H8241 - Newark, An Avnet Company
Chicago, IL, United States
Short Point Recp Cont Lp Rohs Compliant Amp - Te Connectivity
69H8241
Short Point Recp Cont Lp Rohs Compliant Amp - Te Connectivity 69H8241
SHORT POINT RECP CONT LP ROHS COMPLIANT: NO

SHORT POINT RECP CONT LP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28327-ND 104480-9 66F6248 69H8241
Product Name Rectangular Connector Contacts Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Short Point Recp Cont Lp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data