TE Connectivity Product Range Amp - Te Connectivity 104480-9.

Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No
Description
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC5944 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC5944
Product Range Amp - Te Connectivity 26AC5944
Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No

Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:AMP MODU IV/V Series Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5944
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products