TE Connectivity Rectangular Connectors - 104480-8 104480-8

Description
Manufacturer: TE Connectivity Win Source Part Number: 905072-104480-8 Series: AMPMODU Short Point Features: Socket Contact Gold 22-26 AWG Crimp Package: Bulk Family Name: 104480 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: A28328, -104480-8-SI, 104480-8-ND, 2266-104480-8, 1044808
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905072-104480-8 Series: AMPMODU Short Point Features: Socket Contact Gold 22-26 AWG Crimp Package: Bulk Family Name: 104480 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: A28328, -104480-8-SI, 104480-8-ND, 2266-104480-8, 1044808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 104480-8 - 905072-104480-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104480-8
905072-104480-8
Rectangular Connectors - 104480-8 905072-104480-8
Manufacturer: TE Connectivity Win Source Part Number: 905072-104480-8 Series: AMPMODU Short Point Features: Socket Contact Gold 22-26 AWG Crimp Package: Bulk Family Name: 104480 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: A28328, -104480-8-SI, 104480-8-ND, 2266-104480-8, 1044808

Manufacturer: TE Connectivity
Win Source Part Number: 905072-104480-8
Series: AMPMODU Short Point
Features: Socket Contact Gold 22-26 AWG Crimp
Package: Bulk
Family Name: 104480
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: A28328, -104480-8-SI, 104480-8-ND, 2266-104480-8, 1044808

Buy Now
Contacts - 104480-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
104480-8
Contacts 104480-8
SHORT POINT RCP CONT LP

SHORT POINT RCP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
104480-8
Contacts 104480-8
AMPMODU SHORT-PT CONT

AMPMODU SHORT-PT CONT

Buy Now
Rectangular Connector Contacts - A28328-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A28328-ND
Rectangular Connector Contacts A28328-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A 300V Electronic Connector
332-104480-8
3A 300V Electronic Connector 332-104480-8
Female Crimp Socket Terminal, 3A, 300V, Gold Plated Copper Alloy Product overview: 104480-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104480-8 can be used for catalog matching and distributor lookup.

Female Crimp Socket Terminal, 3A, 300V, Gold Plated Copper Alloy Product overview: 104480-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104480-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Short Point Rcp Cont Lp Amp - Te Connectivity - 20M4678 - Newark, An Avnet Company
Chicago, IL, United States
Short Point Rcp Cont Lp Amp - Te Connectivity
20M4678
Short Point Rcp Cont Lp Amp - Te Connectivity 20M4678
SHORT POINT RCP CONT LP

SHORT POINT RCP CONT LP

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 83H4542 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
83H4542
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 83H4542
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905072-104480-8 104480-8 A28328-ND 332-104480-8 20M4678 83H4542
Product Name Rectangular Connectors - 104480-8 Contacts Rectangular Connector Contacts 3A 300V Electronic Connector Short Point Rcp Cont Lp Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products