TE Connectivity Rectangular Connector Contacts 104479-8

Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A34251TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34251TR-ND
Rectangular Connector Contacts A34251TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A34251CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34251CT-ND
Rectangular Connector Contacts A34251CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
332-104479-8
3A Electronic Connector 332-104479-8
Female Crimp Signal Contact, 3A, 20-24AWG, Tin Plated Product overview: 104479-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104479-8 can be used for catalog matching and distributor lookup.

Female Crimp Signal Contact, 3A, 20-24AWG, Tin Plated Product overview: 104479-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-104479-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 104479-8 - 905071-104479-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104479-8
905071-104479-8
Rectangular Connectors - 104479-8 905071-104479-8
Manufacturer: TE Connectivity Win Source Part Number: 905071-104479-8 Series: AMPMODU Short Point Features: Socket Contact Tin 20-24 AWG Crimp Package: Reel - TR Family Name: 104479 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A34251CT, -104479-8-SI, A34251TR, 1044798, -104479-8-LSI, -1494-104479-8-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905071-104479-8
Series: AMPMODU Short Point
Features: Socket Contact Tin 20-24 AWG Crimp
Package: Reel - TR
Family Name: 104479
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A34251CT, -104479-8-SI, A34251TR, 1044798, -104479-8-LSI, -1494-104479-8-CSI

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3413 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3413
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3413
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2627 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2627
Contact, Receptacle, 24-20Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2627
CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP, FULL REEL; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPMODU Short Point Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34251TR-ND 332-104479-8 905071-104479-8 52K3413
Product Name Rectangular Connector Contacts 3A Electronic Connector Rectangular Connectors - 104479-8 Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers