"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONN HEADER VERT 3POS 2.54MM
WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Boar
03 MTE HDR SRST LATCH W/HLDWN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114703-ND | 104450-2 | 66F6238 | 41AJ1858 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity | 03 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps |