"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
CONN HEADER VERT 9POS 2.54MM
Header Connector,PCB Mount,RECEPT,9 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 104363-8-ND | 104363-8 | 10H6790 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header Connector,pcb Mount,recept,9 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |