The TE Connectivity AMPMODU MTE Header Connector is a PCB mount receptacle featuring 7 contacts with a 0.1-inch pitch and PC tail terminal. It is designed for use in various applications including medical instruments, automotive controls, and telecommunications. The connector supports insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility in assembly options. It is rated for a maximum current of 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. The product is RoHS compliant and is suitable for both wire-to-board and wire-to-wire applications.
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Header Connector,PCB Mount,RECEPT,7 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: No
CONN HEADER VERT 7POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 104363-6-ND | 10H6788 | 104363-6 |
| Product Name | Headers, Male Pins | Header Connector,pcb Mount,recept,7 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |