The 04 MTE HDR SRST LATCH .100CL ROHS COMPLIANT is part of the TE Connectivity AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, providing flexibility for various electronic equipment, including medical instruments, automotive controls, and commercial printers. The connector supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from #22 to #30 AWG for IDC configurations and #20 to #32 AWG for crimp snap-in contacts. The product is available in multiple plating options, including 15 µ,Äù gold, 30 µ,Äù gold, and matte tin, ensuring compatibility with different environmental requirements. The design includes latching and polarization features, enhancing the reliability of connections. Coupling shrouds allow for the ganging of smaller receptacle and pin assemblies, facilitating larger configurations. This product is RoHS compliant, making it suitable for environmentally conscious projects.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
04 MTE HDR SRST LATCH .100CL ROHS COMPLIANT: NO
04 MTE HDR SRST LATCH .100CL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A114696-ND | 10H6785 |
| Product Name | Headers, Male Pins | 04 Mte Hdr Srst Latch .100Cl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header |