"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
10 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: NO
CONN HEADER VERT 9POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28672-ND | 10H6781 | 104362-8 |
| Product Name | Headers, Male Pins | 10 Mte Hdr Srst Latch W/hldwn Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 267 volts | 267 volts | |
| Current Rating | 3.0 amps | 3.0 amps |