"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
07 MTE HDR SRRA LATCH W/HLDWN ROHS COMPLIANT: NO
07 MTE HDR SRRA LATCH W/HLDWN
CONN HEADER R/A 7POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28680-ND | 10H6772 | 104361-6 |
| Product Name | Headers, Male Pins | 07 Mte Hdr Srra Latch W/hldwn Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |